Knowles RF Filters ADP12055

Description
11.75GHZ AND 14.1GHZ SMD DIPLEX
Request a Quote Datasheet
Description
11.75GHZ AND 14.1GHZ SMD DIPLEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 1761-ADP12055-ND - DigiKey
Thief River Falls, MN, United States
11.75GHZ AND 14.1GHZ SMD DIPLEX

11.75GHZ AND 14.1GHZ SMD DIPLEX

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 1761-ADP12055-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11750 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B138LA2S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13750 MHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
RF Band Pass Filter - UIYBPF11963A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1570 to 4000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details