PULSE ELECTRONICS CORPORATION
BPF2012LKAMR6580A -- RF FILTERS
Pulse Electronics Corporation
RF Filters
BPF2012LKAMR6580A
Description
RF FILTER BAND PASS
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
RF FILTER BAND PASS
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
RF Band Pass Filters |
|
Product Number
|
553-BPF2012LKAMR6580ACT-ND |
BPF2012LKAMR6580A |
|
Product Name
|
RF Filters |
RF Filters |
|
Filter Technology
|
Passive Filter
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass
Filter Design
Ceramic Filter; Saw Filter
Fc
190 MHz
View Details
Chengdu Filter Technology Co., Ltd.
Filter Type
Band Reject
Fc
0.0 to 6000 MHz
Insertion Loss
2 dB
View Details
Filter Technology
Passive Filter
Fc
5492 MHz
Insertion Loss
2.7 dB
View Details