5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.6dB 0603 (1608 Metric), 3 PC Pad
5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.6dB 0603 (1608 Metric), 3 PC Pad
5.55GHz Center Frequency Band Pass RF Filter (Radio Frequency) 800MHz Bandwidth 0.6dB 0603 (1608 Metric), 3 PC Pad
Win Source Part Number: 1373365-BPF1608LM06R
Category: Filters - RF Filters
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1608
Package: Tape & Reel
Product Status: Active
Frequency: 5.55GHz Center
Package / Case: 0603 (1608 Metric), 3 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.030" (0.75mm)
Insertion Loss: 0.6dB
Filter Type: Band Pass
Bandwidth: 800MHz
FILTER BAND PASS 5G WLAN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | 553-BPF1608LM06R5000ACT-ND | BPF1608LM06R5000A | BPF1608LM06R5000A |
| Product Name | RF Filters | Filters - RF Filters | RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Bandpass | ||
| Fc | 5550 MHz | 5550 MHz |