Pulse Electronics Corporation Filters - RF Filters BPF1608LM05R5000A

Description
Win Source Part Number: 1073358-BPF1608LM05R 5000A Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-BPF1608LM05R500 0ATR
Request a Quote
Description
Win Source Part Number: 1073358-BPF1608LM05R 5000A Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-BPF1608LM05R500 0ATR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
BPF1608LM05R5000A
Filters - RF Filters BPF1608LM05R5000A
Win Source Part Number: 1073358-BPF1608LM05R 5000A Category: Filters>RF Filters Package: Tape & Reel (TR) Standard Package: 4,000 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-BPF1608LM05R500 0ATR

Win Source Part Number: 1073358-BPF1608LM05R5000A
Category: Filters>RF Filters
Package: Tape & Reel (TR)
Standard Package: 4,000
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: PulseLarsen Antennas
Other Names: 1837-BPF1608LM05R5000ATR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BPF1608LM05R5000A
Product Name Filters - RF Filters
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-1043-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 13250 MHz
View Details
2 suppliers
Band Pass Filter - 5o26125530 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 5000 MHz
View Details