1.915GHz Center Frequency Band Pass RF Filter (Radio Frequency) 220MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad
1.915GHz Center Frequency Band Pass RF Filter (Radio Frequency) 220MHz Bandwidth 1.5dB 0603 (1608 Metric), 4 PC Pad
Manufacturer: PulseLarsen Antennas
Win Source Part Number: 854219-BPF1608LM02R1
Series: 1608
Features: Frequency RF Filter (Radio Frequency) Bandwidth
Package: Reel - TR
Categories: Filters
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 10 Weeks
Other Part Number: 1837-BPF1608LM02R188
FILTER BAND PASS 1.88G WLAN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | 553-BPF1608LM02R1880ACT-ND | BPF1608LM02R1880A | BPF1608LM02R1880A |
| Product Name | RF Filters | RF Filters - BPF1608LM02R1880A | RF Filters |
| Filter Technology | Passive Filter | ||
| Filter Type | Bandpass | ||
| Fc | 1915 MHz | 1915 MHz |