Pulse Electronics Corporation Filters - RF Filters BPF1005LM03R2400A

Description
Win Source Part Number: 1373353-BPF1005LM03R 2400A Category: Filters - RF Filters Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1005 Package: Tape & Reel Product Status: Active Frequency: 2.45GHz Center Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.018" (0.45mm) Insertion Loss: 1.5dB Filter Type: Band Pass Bandwidth: 100MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1373353-BPF1005LM03R 2400A Category: Filters - RF Filters Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1005 Package: Tape & Reel Product Status: Active Frequency: 2.45GHz Center Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.018" (0.45mm) Insertion Loss: 1.5dB Filter Type: Band Pass Bandwidth: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - RF Filters - BPF1005LM03R2400A - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
BPF1005LM03R2400A
Filters - RF Filters BPF1005LM03R2400A
Win Source Part Number: 1373353-BPF1005LM03R 2400A Category: Filters - RF Filters Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1005 Package: Tape & Reel Product Status: Active Frequency: 2.45GHz Center Package / Case: 0402 (1005 Metric), 4 PC Pad Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.018" (0.45mm) Insertion Loss: 1.5dB Filter Type: Band Pass Bandwidth: 100MHz

Win Source Part Number: 1373353-BPF1005LM03R2400A
Category: Filters - RF Filters
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1005
Package: Tape & Reel
Product Status: Active
Frequency: 2.45GHz Center
Package / Case: 0402 (1005 Metric), 4 PC Pad
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.018" (0.45mm)
Insertion Loss: 1.5dB
Filter Type: Band Pass
Bandwidth: 100MHz

Buy Now Datasheet
RF Filters - 553-BPF1005LM03R2400ATR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 553-BPF1005LM03R2400ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 553-BPF1005LM03R2400ACT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0402 (1005 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
FILTER BAND PASS 2.4G WLAN

FILTER BAND PASS 2.4G WLAN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number BPF1005LM03R2400A 553-BPF1005LM03R2400ATR-ND BPF1005LM03R2400A
Product Name Filters - RF Filters RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2450 MHz 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-880060-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1228 MHz
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers