Pulse Electronics Corporation Fixed Inductors BDQQ001412FER11NCA

Description
FIXED IND 110NH 4.5A 20 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 110NH 4.5A 20 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BDQQ001412FER11NCACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 110NH 4.5A 20 MOHM SMD

FIXED IND 110NH 4.5A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ001412FER11NCATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 110NH 4.5A 20 MOHM SMD

FIXED IND 110NH 4.5A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BDQQ001412FER11NCADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 110NH 4.5A 20 MOHM SMD

FIXED IND 110NH 4.5A 20 MOHM SMD

Buy Now Datasheet
Power Inductor, Smd, 110Nh, 4.5A; Inductance Pulse Electronics - 62AK0413 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 110Nh, 4.5A; Inductance Pulse Electronics
62AK0413
Power Inductor, Smd, 110Nh, 4.5A; Inductance Pulse Electronics 62AK0413
POWER INDUCTOR, SMD, 110NH, 4.5A; Inductance:110nH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.8A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm

POWER INDUCTOR, SMD, 110NH, 4.5A; Inductance:110nH; RMS Current (Irms):4.5A; Inductor Construction:Unshielded; Saturation Current (Isat):6.8A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm

Supplier's Site Datasheet
Power Inductor, Smd, 110Nh, 4.5A; Inductance Pulse Electronics - 62AK0414 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 110Nh, 4.5A; Inductance Pulse Electronics
62AK0414
Power Inductor, Smd, 110Nh, 4.5A; Inductance Pulse Electronics 62AK0414
POWER INDUCTOR, SMD, 110NH, 4.5A; Inductance:110nH; RMS Current (Irms):4.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):6.8A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm

POWER INDUCTOR, SMD, 110NH, 4.5A; Inductance:110nH; RMS Current (Irms):4.5A; Inductor Construction:Unshielded; Saturation Current (Isat):6.8A; Product Range:BDQQ Series; Inductor Case / Package:-; DC Resistance Max:0.02ohm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BDQQ001412FER11NCACT-ND 62AK0413
Product Name Fixed Inductors Power Inductor, Smd, 110Nh, 4.5A; Inductance Pulse Electronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 30 (+/- %)
DCR 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers