Pulse Electronics Corporation Ferrite Beads and Chips BBPY00201209500Y00

Description
50 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 25mOhm
Request a Quote Datasheet
Description
50 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 25mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 553-BBPY00201209500Y00TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209500Y00TR-ND
Ferrite Beads and Chips 553-BBPY00201209500Y00TR-ND
50 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 25mOhm

50 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 3A 25mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209500Y00CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209500Y00CT-ND
Ferrite Beads and Chips 553-BBPY00201209500Y00CT-ND
FERRITE BEAD 50 OHM 0805 1LN

FERRITE BEAD 50 OHM 0805 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 553-BBPY00201209500Y00DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
553-BBPY00201209500Y00DKR-ND
Ferrite Beads and Chips 553-BBPY00201209500Y00DKR-ND
FERRITE BEAD 50 OHM 0805 1LN

FERRITE BEAD 50 OHM 0805 1LN

Buy Now Datasheet
50 OHM Inductor and Choke - 841-BBPY00201209500Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Inductor and Choke
841-BBPY00201209500Y00
50 OHM Inductor and Choke 841-BBPY00201209500Y00
FERRITE BEAD 50 OHM 0805 1LN Product overview: BBPY00201209500Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209500Y 00 can be used for catalog matching and distributor lookup.

FERRITE BEAD 50 OHM 0805 1LN Product overview: BBPY00201209500Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBPY00201209500Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1369137-BBPY00201209500Y00 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369137-BBPY00201209500Y00
Filters - Ferrite Beads and Chips 1369137-BBPY00201209500Y00
Win Source Part Number: 1369137-BBPY00201209 500Y00 Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BBPY Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohms @ 100 MHz Current Rating (Max): 3A DC Resistance (DCR) (Max): 25mOhm

Win Source Part Number: 1369137-BBPY00201209500Y00
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBPY
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 50 Ohms @ 100 MHz
Current Rating (Max): 3A
DC Resistance (DCR) (Max): 25mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Ferrite Beads Inductors, Coils, and Chokes Chip Inductors
Product Number 553-BBPY00201209500Y00TR-ND 841-BBPY00201209500Y00 1369137-BBPY00201209500Y00
Product Name Ferrite Beads and Chips 50 OHM Inductor and Choke Filters - Ferrite Beads and Chips
DCR 0.0250 ohms 0.0250 ohms
Rated DC Current 3000 milliamps 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers