600 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 300mA
FERRITE BEAD 600 OHM 0402 1LN Product overview: BBFY00100505601YHN from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBFY00100505601Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 553-BBFY00100505601YHNTR-ND | 841-BBFY00100505601YHN |
| Product Name | Ferrite Beads and Chips | 600 OHM Inductor and Choke |
| DCR | 0.7000 ohms | |
| Rated DC Current | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tape Reel | Tape & Reel (TR) |
| Mounting Option | Surface Mount |