Triad Magnetics Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT80-2

Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote
Description
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Toroidal Inductor, part number 37B9078, features an inductance of 107.5 µH and a maximum RMS current rating of 4.8 A. It is designed to minimize transients and condition output signals, making it suitable for high-frequency circuits and differential mode applications. The inductor has a DC resistance of 67.9 mΩ and operates with a temperature rise of approximately 40°C over a 20°C ambient temperature when at rated current. The dimensions of the inductor are 24.76 mm x 15.88 mm x 27.94 mm, and it is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Datasheet Summary
Powered by GS/AI

The Toroidal Inductor, part number 37B9078, features an inductance of 107.5 µH and a maximum RMS current rating of 4.8 A. It is designed to minimize transients and condition output signals, making it suitable for high-frequency circuits and differential mode applications. The inductor has a DC resistance of 67.9 mΩ and operates with a temperature rise of approximately 40°C over a 20°C ambient temperature when at rated current. The dimensions of the inductor are 24.76 mm x 15.88 mm x 27.94 mm, and it is RoHS compliant, meeting the requirements of the 2011/65/EU directive.

Suppliers

Company
Product
Description
Supplier Links
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Perris, California, United States
Switch Mode/High Frequency Differential Mode Toroidal Inductors
FIT80-2
Switch Mode/High Frequency Differential Mode Toroidal Inductors FIT80-2
Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution in differential mode applications or as an output inductor.

Supplier's Site
Fixed Inductors - 237-1197-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1197-ND
Fixed Inductors 237-1197-ND
107.5µH Unshielded Toroidal Inductor 4.8A 67.9mOhm Max Radial, Vertical (Open)

107.5µH Unshielded Toroidal Inductor 4.8A 67.9mOhm Max Radial, Vertical (Open)

Buy Now Datasheet
Toroidal Inductor, 107.5Uh 4.8A 10%; Product Range Triad Magnetics - 37B9078 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 107.5Uh 4.8A 10%; Product Range Triad Magnetics
37B9078
Toroidal Inductor, 107.5Uh 4.8A 10%; Product Range Triad Magnetics 37B9078
TOROIDAL INDUCTOR, 107.5UH 4.8A 10%; Product Range:FIT Series; Inductance:107.5µH; RMS Current (Irms):4.8A; DC Resistance Max:0.0679ohm; Inductance Tolerance:± 10%; Case Dimensions:24.76mm x 15.88mm x 27.94mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 107.5UH 4.8A 10%; Product Range:FIT Series; Inductance:107.5µH; RMS Current (Irms):4.8A; DC Resistance Max:0.0679ohm; Inductance Tolerance:± 10%; Case Dimensions:24.76mm x 15.88mm x 27.94mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIT80-2 237-1197-ND 37B9078
Product Name Switch Mode/High Frequency Differential Mode Toroidal Inductors Fixed Inductors Toroidal Inductor, 107.5Uh 4.8A 10%; Product Range Triad Magnetics
Technology Standard; Toroid Toroid Toroid
Inductance Range 108 to ? microH 108 microH
Rated DC Current 4800 milliamps 4800 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers