1 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
1 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
1 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 600mOhm
FERRITE BEAD 1 OHM 0603 1LN Product overview: BBBK00160808102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BBBK00160808102Y
Win Source Part Number: 1369173-BBBK00160808
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BBBK
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 1 Ohms @ 100 MHz
Current Rating (Max): 300mA
DC Resistance (DCR) (Max): 600mOhm
FERRITE BEAD, 0.6 OHM, 0.3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:300mA; Product Range:BBBK Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
FERRITE BEAD, 0.6 OHM, 0.3A, 0603; Ferrite Bead Case / Package:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:300mA; Product Range:BBBK Series; DC Resistance Max:0.6ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads |
| Product Number | 553-BBBK00160808102Y00DKR-ND | 841-BBBK00160808102Y00 | 1369173-BBBK00160808102Y00 | 62AK3521 |
| Product Name | Ferrite Beads and Chips | 1 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Bead, 0.6 Ohm, 0.3A, 0603; Ferrite Bead Case / Package Pulse Electronics |
| DCR | 0.6000 ohms | 0.6000 ohms | 0.6000 ohms | |
| Rated DC Current | 300 milliamps | 300 milliamps | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount |