TE Connectivity Fixed Inductors 3632B102LL

Description
1mH Shielded Inductor 300mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Inductor 300mA 2.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A106110TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A106110TR-ND
Fixed Inductors A106110TR-ND
1mH Shielded Inductor 300mA 2.5Ohm Max Nonstandard

1mH Shielded Inductor 300mA 2.5Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, 3632 Series, 1 Mh, 15%, Shielded, 2.5 Ohm, 300 Ma Rohs Compliant Sigmainductors Te Connectivity - 25M2695 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 3632 Series, 1 Mh, 15%, Shielded, 2.5 Ohm, 300 Ma Rohs Compliant Sigmainductors Te Connectivity
25M2695
Surface Mount Power Inductor, 3632 Series, 1 Mh, 15%, Shielded, 2.5 Ohm, 300 Ma Rohs Compliant Sigmainductors Te Connectivity 25M2695
Surface Mount Power Inductor, 3632 Series, 1 mH, 15%, Shielded, 2.5 ohm, 300 mA RoHS Compliant: Yes

Surface Mount Power Inductor, 3632 Series, 1 mH, 15%, Shielded, 2.5 ohm, 300 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A106110TR-ND 25M2695
Product Name Fixed Inductors Surface Mount Power Inductor, 3632 Series, 1 Mh, 15%, Shielded, 2.5 Ohm, 300 Ma Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details