Pulse Electronics Corporation Pulse Transformers - B8887NL B8887NL

Description
Manufacturer: Pulse Win Source Part Number: 863330-B8887NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Other Part Number: 553-2753, -B8887NL
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 863330-B8887NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Other Part Number: 553-2753, -B8887NL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - B8887NL - 863330-B8887NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - B8887NL
863330-B8887NL
Pulse Transformers - B8887NL 863330-B8887NL
Manufacturer: Pulse Win Source Part Number: 863330-B8887NL Series: SmartER Splitter™ Features: - ADSL, VDSL Pulse Transformer - Through Hole Package: Tray Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8517.69.0000 Other Part Number: 553-2753, -B8887NL

Manufacturer: Pulse
Win Source Part Number: 863330-B8887NL
Series: SmartER Splitter™
Features: - ADSL, VDSL Pulse Transformer - Through Hole
Package: Tray
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
HTSUS: 8517.69.0000
Other Part Number: 553-2753, -B8887NL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 863330-B8887NL
Product Name Pulse Transformers - B8887NL
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
GA3291-AL Forward Converter Transformer for Akros AS1130 PoE Controller - GA3291-AL GA3291-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details