Pulse Electronics Corporation Power Line Filter Modules - B8867NL B8867NL

Description
Manufacturer: Pulse Win Source Part Number: 863329-B8867NL Series: * Features: EMC/EMI Line Filter AC Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8543.70.9960 Other Part Number: -B8867NL, 553-2752
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 863329-B8867NL Series: * Features: EMC/EMI Line Filter AC Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8543.70.9960 Other Part Number: -B8867NL, 553-2752
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - B8867NL - B8867NL - Win Source Electronics
Laguna Hills, CA, United States
Power Line Filter Modules - B8867NL
B8867NL
Power Line Filter Modules - B8867NL B8867NL
Manufacturer: Pulse Win Source Part Number: 863329-B8867NL Series: * Features: EMC/EMI Line Filter AC Package: Tray Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8543.70.9960 Other Part Number: -B8867NL, 553-2752

Manufacturer: Pulse
Win Source Part Number: 863329-B8867NL
Series: *
Features: EMC/EMI Line Filter AC
Package: Tray
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8543.70.9960
Other Part Number: -B8867NL, 553-2752

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number B8867NL
Product Name Power Line Filter Modules - B8867NL
Unlock Full Specs
to access all available technical data

Similar Products

11 to 13GHz – Band Pass Filter - UIYBPF4517A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6000 MHz
Bandwidth 1.10E7 to 1.30E7 kHz
View Details
High Pass Filter - 5o2834300 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 2400 to 12800 MHz
View Details
Band Pass Filter - 1064922 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 782 MHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details