Pulse Electronics Corporation Transformers - Pulse Transformers B8049E

Description
Win Source Part Number: 1047941-B8049E Category: Transformers>Pulse Transformers Series: SMART Package: Tray Transformer Type: ADSL Height - Seated (Max): 0.492" (12.50mm) Standard Package: 45 Mounting Type: Through Hole Dimension: 1.929" L x 0.524" W (49.00mm x 13.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1047941-B8049E Category: Transformers>Pulse Transformers Series: SMART Package: Tray Transformer Type: ADSL Height - Seated (Max): 0.492" (12.50mm) Standard Package: 45 Mounting Type: Through Hole Dimension: 1.929" L x 0.524" W (49.00mm x 13.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1047941-B8049E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1047941-B8049E
Transformers - Pulse Transformers 1047941-B8049E
Win Source Part Number: 1047941-B8049E Category: Transformers>Pulse Transformers Series: SMART Package: Tray Transformer Type: ADSL Height - Seated (Max): 0.492" (12.50mm) Standard Package: 45 Mounting Type: Through Hole Dimension: 1.929" L x 0.524" W (49.00mm x 13.30mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1047941-B8049E
Category: Transformers>Pulse Transformers
Series: SMART
Package: Tray
Transformer Type: ADSL
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 45
Mounting Type: Through Hole
Dimension: 1.929" L x 0.524" W (49.00mm x 13.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1047941-B8049E
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
B0863-B Transformer for PoE Powered Devices - B0863-BL B0863-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1672326-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details