Pulse Electronics Corporation Fixed Inductors AWHH0016110818NH00

Description
18nH Unshielded Wirewound Inductor 1.2A 82mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 1.2A 82mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWHH0016110818NH00TR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 1.2A 82mOhm Max 0603 (1608 Metric)

18nH Unshielded Wirewound Inductor 1.2A 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWHH0016110818NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567603 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.5000 ohms
View Details
Specs
Application RF Choke
View Details