Pulse Electronics Corporation Fixed Inductors AWCS0016100891NJ00

Description
91nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
91nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCS0016100891NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
91nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)

91nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCS0016100891NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Specs
Application RF Choke
View Details