Pulse Electronics Corporation Fixed Inductors AWCM0011060572NG00

Description
72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM0011060572NG00TR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM0011060572NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567667P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details