Pulse Electronics Corporation Fixed Inductors AWCM0011060527NG00

Description
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AWCM0011060527NG00TR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

27nH Unshielded Wirewound Inductor 280mA 520mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AWCM0011060527NG00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3358-40D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers