Pulse Electronics Corporation Fixed Inductors ASCH001608081N0S00

Description
1nH Shielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1nH Shielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-ASCH001608081N0S00TR-ND - DigiKey
Thief River Falls, MN, United States
1nH Shielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)

1nH Shielded Multilayer Inductor 600mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-ASCH001608081N0S00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469832P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details