Pulse Electronics Corporation RF Antennas ARM62311DM

Description
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (3) Panel Mount
Request a Quote
Description
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (3) Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ARM62311DM is a vehicular multiband antenna designed for direct mounting, featuring a low profile of only 1.8 inches in height. It supports a total of six cable leads, including two for LTE (with SMA Male connectors), three for WiFi (with RP-SMA Male connectors), and one for GPS (with SMA Male connector). The antenna operates across multiple frequency bands: 698-960 MHz, 1710-2690 MHz, 2400-2500 MHz, 5150-5925 MHz, and 1559-1606 MHz. This antenna is suitable for various applications, including telematics, navigation, fleet management, and communications for first responders. It is available in black and white housing colors and can be mounted directly, requiring a 7/8" hole with a mounting surface thickness of less than 0.25 inches. The cable length is 17 feet (5181 mm), providing flexibility in installation.

Datasheet Summary
Powered by GS/AI

The ARM62311DM is a vehicular multiband antenna designed for direct mounting, featuring a low profile of only 1.8 inches in height. It supports a total of six cable leads, including two for LTE (with SMA Male connectors), three for WiFi (with RP-SMA Male connectors), and one for GPS (with SMA Male connector). The antenna operates across multiple frequency bands: 698-960 MHz, 1710-2690 MHz, 2400-2500 MHz, 5150-5925 MHz, and 1559-1606 MHz. This antenna is suitable for various applications, including telematics, navigation, fleet management, and communications for first responders. It is available in black and white housing colors and can be mounted directly, requiring a 7/8" hole with a mounting surface thickness of less than 0.25 inches. The cable length is 17 feet (5181 mm), providing flexibility in installation.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ARM62311DM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (3) Panel Mount

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (3) Panel Mount

Buy Now Datasheet
829MHZ 1.582GHZ Rf Antenna - 875-ARM62311DM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM62311DM
829MHZ 1.582GHZ Rf Antenna 875-ARM62311DM
RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM62311DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM62311DM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM62311DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM62311DM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ARM62311DM
RF/IF and RFID - RF Antennas ARM62311DM
Win Source Part Number: 1088650-ARM62311DM Category: RF/IF and RFID>RF Antennas Series: ARMADILLO Features: Cable - 5.18m, LNA Termination: SMA Male (3), RP-SMA Male (3) Package: Bulk Ingress Protection: IP67 Applications: GPS, LTE, Wi-Fi Standard Package: 1 Frequency Range: 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz Height (Max): 1.772" (45.00mm) Frequency Group: Wide Band Frequency (Center/Band): 829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz Antenna Type: Module Number of Bands: 6 VSWR: 2, 2.5 Gain: 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi RF Family/Standard: Cellular, Navigation, WiFi Mounting Type: Panel Mount ECCN: 7A994 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 1837-1053,ARM62311DM -ND

Win Source Part Number: 1088650-ARM62311DM
Category: RF/IF and RFID>RF Antennas
Series: ARMADILLO
Features: Cable - 5.18m, LNA
Termination: SMA Male (3), RP-SMA Male (3)
Package: Bulk
Ingress Protection: IP67
Applications: GPS, LTE, Wi-Fi
Standard Package: 1
Frequency Range: 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz
Height (Max): 1.772" (45.00mm)
Frequency Group: Wide Band
Frequency (Center/Band): 829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz
Antenna Type: Module
Number of Bands: 6
VSWR: 2, 2.5
Gain: 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi
RF Family/Standard: Cellular, Navigation, WiFi
Mounting Type: Panel Mount
ECCN: 7A994
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 1837-1053,ARM62311DM-ND

Buy Now Datasheet
RF Antennas - ARM62311DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM62311DM
RF Antennas ARM62311DM
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (3) Panel Mount

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (3) Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 553-ARM62311DM-ND 875-ARM62311DM ARM62311DM ARM62311DM
Product Name RF Antennas 829MHZ 1.582GHZ Rf Antenna RF/IF and RFID - RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi RF Testing GPS, LTE, Wi-Fi
Primary Frequency Range 829.0 to 5537.0 MHz 698.0 to 5925.0 MHz
Gain 4.6 to 6.6 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G12M-1L3-SMS-S19 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers