Pulse Electronics Corporation RF Antennas ARM52211DM

Description
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (2) Panel Mount
Request a Quote Datasheet
Description
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (2) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ARM52211DM-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (2) Panel Mount

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (2) Panel Mount

Buy Now Datasheet
829MHZ 1.582GHZ Rf Antenna - 875-ARM52211DM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 1.582GHZ Rf Antenna
875-ARM52211DM
829MHZ 1.582GHZ Rf Antenna 875-ARM52211DM
RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM52211DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM52211DM can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/1.582GHZ MOD PANEL Product overview: ARM52211DM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM52211DM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ARM52211DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ARM52211DM
RF Antennas ARM52211DM
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (2) Panel Mount

829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.9dBi, 5.3dBi, 4.6dBi, 6.6dBi SMA Male (3), RP-SMA Male (2) Panel Mount

Buy Now Datasheet
Gps Antenna, 5.15-5.925Ghz, 6.6Dbi; Antenna Type Pulse Larsen Antennas - 60AC2979 - Newark, An Avnet Company
Chicago, IL, United States
Gps Antenna, 5.15-5.925Ghz, 6.6Dbi; Antenna Type Pulse Larsen Antennas
60AC2979
Gps Antenna, 5.15-5.925Ghz, 6.6Dbi; Antenna Type Pulse Larsen Antennas 60AC2979
GPS ANTENNA, 5.15-5.925GHZ, 6.6DBI; Antenna Type:GPS; Frequency Min:5.15GHz; Frequency Max:5.925GHz; Antenna Mounting:SMA Connector; Gain:6.6dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

GPS ANTENNA, 5.15-5.925GHZ, 6.6DBI; Antenna Type:GPS; Frequency Min:5.15GHz; Frequency Max:5.925GHz; Antenna Mounting:SMA Connector; Gain:6.6dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 553-ARM52211DM-ND 875-ARM52211DM ARM52211DM 60AC2979
Product Name RF Antennas 829MHZ 1.582GHZ Rf Antenna RF Antennas Gps Antenna, 5.15-5.925Ghz, 6.6Dbi; Antenna Type Pulse Larsen Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi RF Testing GPS, LTE, Wi-Fi
Primary Frequency Range 829.0 to 5537.0 MHz 698.0 to 5925.0 MHz 5150.0 to 5925.0 MHz
Gain 4.6 to 6.6 dB 6.6 dB
VSWR 2 to 2.5 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers