829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (1) Magnetic
RF ANT 829MHZ/1.582GHZ MOD MAGNT Product overview: ARM42111MM from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 1.582GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 1.582GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ARM42111MM can be used for catalog matching and distributor lookup.
829MHz, 1.582GHz, 2.2GHz, 2.45GHz, 5.537GHz GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.606GHz, 1.71GHz ~ 2.69GHz, 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.925GHz 4.6dBi, 5.1dBi, 4.9dBi, 7.9dBi SMA Male (3), RP-SMA Male (1) Magnetic
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | ARM42111MM-ND | 875-ARM42111MM | ARM42111MM |
| Product Name | RF Antennas | 829MHZ 1.582GHZ Rf Antenna | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; GPS, LTE, Wi-Fi | RF Testing | GPS, LTE, Wi-Fi |
| Primary Frequency Range | 829.0 to 5537.0 MHz | 698.0 to 5925.0 MHz | |
| Gain | 4.6 to 7.9 dB | ||
| VSWR | 2 to 2.5 :1 |