RS Components, Ltd. GSM & GPRS Antennas 1248689

Description
Siretta MIKE1A/1.2M/SMAM/S/S /20
Request a Quote
Description
Siretta MIKE1A/1.2M/SMAM/S/S /20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 1248689 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
1248689
GSM & GPRS Antennas 1248689
Siretta MIKE1A/1.2M/SMAM/S/S /20

Siretta MIKE1A/1.2M/SMAM/S/S/20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1248689
Product Name GSM & GPRS Antennas
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608503P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
WiFi Antennas - 2506406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 858.0 to 878.0 MHz
Gain 8 dB
View Details
WiFi Antennas - 1248672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Telemetry Antennas - 150308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 430.0 MHz
Gain 3.98 dB
View Details