Pulse Electronics Corporation Fixed Inductors APCF00070745102M00

Description
1mH Shielded Inductor 250mA 2.28Ohm Nonstandard
Request a Quote Datasheet
Description
1mH Shielded Inductor 250mA 2.28Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-APCF00070745102M00TR-ND - DigiKey
Thief River Falls, MN, United States
1mH Shielded Inductor 250mA 2.28Ohm Nonstandard

1mH Shielded Inductor 250mA 2.28Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-APCF00070745102M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 250MA 2.28 OHM SMD

FIXED IND 1MH 250MA 2.28 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-APCF00070745102M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1MH 250MA 2.28 OHM SMD

FIXED IND 1MH 250MA 2.28 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-APCF00070745102M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details