Pulse Electronics Corporation Rf Antenna ANTX100P120BUNVS3

Description
PCB TYPE ANTENNA/UNIVERSAL-M2 M/L Product overview: ANTX100P120BUNVS3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P120BUNVS 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PCB TYPE ANTENNA/UNIVERSAL-M2 M/L Product overview: ANTX100P120BUNVS3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P120BUNVS 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB TYPE ANTENNA/UNIVERSAL-M2 M/L Product overview: ANTX100P120BUNVS3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P120BUNVS 3 can be used for catalog matching and distributor lookup.

PCB TYPE ANTENNA/UNIVERSAL-M2M/L Product overview: ANTX100P120BUNVS3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P120BUNVS3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANTX100P120BUNVS3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
3.35GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 700MHz ~ 6GHz 4.14dBi U.FL (UMCC), IPEX MHF1 Adhesive

3.35GHz Bluetooth, Wi-Fi, Zigbee™ PCB Trace RF Antenna 700MHz ~ 6GHz 4.14dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-ANTX100P120BUNVS3 ANTX100P120BUNVS3
Product Name Rf Antenna RF Antennas
Applications RF Testing Bluetooth, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
GPS/IRNSS L1+L2 Dual Stacked Active Ceramic Patch Antenna With RG174 (L-25CM) + SMA Male R/A Connector (25*18*2mm) - ET-GPIRPA-1BL25C25*18*2G-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1176.5 to 1602.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details