Pulse Electronics Corporation Fixed Inductors AMRU00060630220MA1

Description
22µH Shielded Wirewound Inductor 3A 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 3A 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AMRU00060630220MA1TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 3A 145mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 3A 145mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AMRU00060630220MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 3A 145 MOHM SMD

FIXED IND 22UH 3A 145 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AMRU00060630220MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 22UH 3A 145 MOHM SMD

FIXED IND 22UH 3A 145 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-AMRU00060630220MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-AMRU00060630220MA1
Inductor and Choke 71-AMRU00060630220MA1
INDUCTOR POWER Product overview: AMRU00060630220MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AMRU00060630220MA 1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER Product overview: AMRU00060630220MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AMRU00060630220MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AMRU00060630220MA1TR-ND 71-AMRU00060630220MA1
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers