Pulse Electronics Corporation Ethernet Transformer 23Z467SMFNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - 23Z467SMFNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
23Z467SMFNL
Ethernet Transformer 23Z467SMFNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers - Pulse Transformers - 1185659-23Z467SMFNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1185659-23Z467SMFNL
Transformers - Pulse Transformers 1185659-23Z467SMFNL
Win Source Part Number: 1185659-23Z467SMFNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 140µH Height - Seated (Max): 0.215" (5.46mm) Standard Package: 45 Mounting: SMD (SMT) Weight: 0.03 oz (0.85 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-2212

Win Source Part Number: 1185659-23Z467SMFNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 140µH
Height - Seated (Max): 0.215" (5.46mm)
Standard Package: 45
Mounting: SMD (SMT)
Weight: 0.03 oz (0.85 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-2212

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
23Z467SMFNL
Transformers - Pulse Transformers 23Z467SMFNL
TRANSFORMER 10BASE-T LAN 16SOIC

TRANSFORMER 10BASE-T LAN 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
23Z467SMFNL
Audio Transformers / Signal Transformers 23Z467SMFNL
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 140uH .6Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 140uH .6Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 23Z467SMFNL 1185659-23Z467SMFNL 23Z467SMFNL 23Z467SMFNL
Product Name Ethernet Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 143B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.00E8 Hz
View Details