Pulse Electronics Corporation Pulse Transformers - 23Z467SMANLT 23Z467SMANLT

Description
Manufacturer: Pulse Win Source Part Number: 849100-23Z467SMANLT Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 849100-23Z467SMANLT Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 23Z467SMANLT - 849100-23Z467SMANLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 23Z467SMANLT
849100-23Z467SMANLT
Pulse Transformers - 23Z467SMANLT 849100-23Z467SMANLT
Manufacturer: Pulse Win Source Part Number: 849100-23Z467SMANLT Features: Pulse Transformer Package: Bulk Part Status: Obsolete Categories: Transformers ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 849100-23Z467SMANLT
Features: Pulse Transformer
Package: Bulk
Part Status: Obsolete
Categories: Transformers
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 849100-23Z467SMANLT
Product Name Pulse Transformers - 23Z467SMANLT
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
1812WBT2-3 1812WBT2-3LC - 1812WBT2-3 1812WBT2-3LC - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 2-1672326-2 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 20 VA
View Details