TE Connectivity Step Down Transformers 2-1672326-2

Description
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 48, 24 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote
Description
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 48, 24 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 2-1672326-2 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
2-1672326-2
Step Down Transformers 2-1672326-2
Dimensions Dimensions (INCH) : 2.25 x 1.88 x 1.41 Electrical Characteristics Power Rating (VAMP) : 20 Primary Voltage : 230 V, 115 V Secondary Voltage (V) : 48, 24 Mechanical Attachment Mount Style : Printed Circuit Board Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Printed Circuit Board

Dimensions


  • Dimensions (INCH) : 2.25 x 1.88 x 1.41

Electrical Characteristics


  • Power Rating (VAMP) : 20
  • Primary Voltage : 230 V, 115 V
  • Secondary Voltage (V) : 48, 24

Mechanical Attachment


  • Mount Style : Printed Circuit Board

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Printed Circuit Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 2-1672326-2
Product Name Step Down Transformers
Mounting PCB/SMD; Printed Circuit Board
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 8-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 50 VA
View Details
Current Transformer; Input Voltage Crompton Te Connectivity - 67C2284 - Newark, An Avnet Company
Specs
Operating Frequency 60 Hz
Input Voltage 288 volts
Output Voltage 120 volts
View Details
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4063 - Newark, An Avnet Company
Specs
Operating Frequency 50 to 400 Hz
View Details
2 suppliers
Step Down Transformers - 1-1672327-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details