Pulse Electronics Corporation Pulse Transformers - 100B-1003X 100B-1003X

Description
Manufacturer: PulseR Win Source Part Number: 1120963-100B-1003X Packaging: Bulk Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Weight: 0.06 oz (1.71 g) Categories: Transformers Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 3 (168 Hours) Parts Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm)
Request a Quote
Description
Manufacturer: PulseR Win Source Part Number: 1120963-100B-1003X Packaging: Bulk Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Weight: 0.06 oz (1.71 g) Categories: Transformers Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 3 (168 Hours) Parts Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 100B-1003X - 1120963-100B-1003X - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 100B-1003X
1120963-100B-1003X
Pulse Transformers - 100B-1003X 1120963-100B-1003X
Manufacturer: PulseR Win Source Part Number: 1120963-100B-1003X Packaging: Bulk Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Weight: 0.06 oz (1.71 g) Categories: Transformers Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.235" (5.97mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 3 (168 Hours) Parts Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm)

Manufacturer: PulseR
Win Source Part Number: 1120963-100B-1003X
Packaging: Bulk
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Weight: 0.06 oz (1.71 g)
Categories: Transformers
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.235" (5.97mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 3 (168 Hours)
Parts Dimension: 0.500" L x 0.265" W (12.70mm x 6.73mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1120963-100B-1003X
Product Name Pulse Transformers - 100B-1003X
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
WB3040-SM WB3040-SMLD - WB3040-SM WB3040-SMLD - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - A145152DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers