RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Mixers |
| Product Number | XL-10-DA |
| Product Name | Double Balanced Mixer |
| Package Type | Surface Mount; Connectorized (optional feature) |
| Mixer Type | Double Balanced |
| RF | 5 to 5000 MHz |
| LO | 5 to 5000 MHz |
| IF | 5 to 3000 MHz |