RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Mixers |
| Product Number | XFL-03-A |
| Product Name | High Intercept Point FET Mixer |
| Package Type | Surface Mount |
| LO Power | +10 dBm |
| Intercept Point (IP3) | 26 dBm |
| Mixer Type | Triple Balanced |
| RF | 640 to 1040 MHz |