Marki Microwave LLC IQ-0307MXP, Quadrature-If Double-Balanced Mixers IQ-0307MXP

Description
IQ-0307MXP is End of Life. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude balance of its LO quadrature hybrid. IQ series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IQ series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet
Description
IQ-0307MXP is End of Life. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude balance of its LO quadrature hybrid. IQ series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IQ series mixers are still used in legacy systems and are suitable for laboratory use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IQ-0307MXP, Quadrature-If Double-Balanced Mixers - IQ-0307MXP - Marki Microwave LLC
Morgan Hill, CA, United States
IQ-0307MXP, Quadrature-If Double-Balanced Mixers
IQ-0307MXP
IQ-0307MXP, Quadrature-If Double-Balanced Mixers IQ-0307MXP
IQ-0307MXP is End of Life. Please refer to MMIQ-0218LXPC as the recommended replacement. The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude balance of its LO quadrature hybrid. IQ series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IQ series mixers are still used in legacy systems and are suitable for laboratory use.

IQ-0307MXP is End of Life. Please refer to MMIQ-0218LXPC as the recommended replacement.


The IQ-0307 is a passive IQ mixer. This broadband mixer spans 3 to 7 GHz on the RF and LO ports with an IF from DC to 500 MHz. Up to 23 dB of image rejection is available due to the excellent phase and amplitude balance of its LO quadrature hybrid. IQ series mixers have generally been replaced with MMIQ mixers with superior performance, repeatability, and availability. IQ series mixers are still used in legacy systems and are suitable for laboratory use.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Mixers
Product Number IQ-0307MXP
Product Name IQ-0307MXP, Quadrature-If Double-Balanced Mixers
Package Type Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

T3-20GLCTG-2, Two-Tone-Terminator Mixer - T3-20GLCTG-2 - Marki Microwave LLC
Specs
Package Type Surface Mount; surface-mount
Mixer Type mixers
RF 100 to 20000 MHz
View Details
MM1-0320HCH-2, GaAs DOUBLE-BALANCED MIXER - MM1-0320HCH-2 - Marki Microwave LLC
Specs
Package Type bare-die
Mixer Type Double Balanced; mixers
RF 3500 to 20000 MHz
View Details
M1-0220LP, Double-Balanced Mixers - M1-0220LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 20000 MHz
View Details
MM1-0212HS, GaAs MMIC Double Balanced Mixer - MM1-0212HS - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 2000 to 12000 MHz
View Details