RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Mixers |
| Product Number | X2H-01 Series |
| Product Name | Double Balanced Mixer |
| Package Type | Connectorized |
| Mixer Type | Double Balanced |
| RF | 0.0100 to 100 MHz |
| LO | 0.0100 to 100 MHz |
| IF | 0.0 to 100 MHz |