RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Mixers |
| Product Number | X1T-01 Series |
| Product Name | Triple Balanced Mixer |
| Package Type | Surface Mount (optional feature); Connectorized (optional feature) |
| LO Power | +13 dBm |
| Mixer Type | Triple Balanced |
| RF | 0.0500 to 250 MHz |
| LO | 0.0500 to 250 MHz |