RoHS compliant, custom frequency bands & optimized specifications available
| Pulsar Microwave Corporation | |
|---|---|
| Product Category | RF Mixers |
| Product Number | X1M-03 Series |
| Product Name | Triple Balanced Mixer |
| Package Type | Surface Mount (optional feature); Connectorized (optional feature) |
| LO Power | +17 dBm |
| Mixer Type | Triple Balanced |
| RF | 1 to 1000 MHz |
| LO | 1 to 1000 MHz |