SW6RD-11 -- SP6T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP6T Reflective Switch
SW6RD-11
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW6RD-11 |
|
Product Name
|
SP6T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
1 to 4 MHz
|
|
Insertion Loss
|
2.4 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Connector
SMA
Frequency Range
0.0 to 26500 MHz
Type
Single Pole Eight Throw; SP7T~SP8T
View Details
Package Type
Connectorized
Connector
SMA
Operating Temperature
0.0 to 40 C (32 to 104 F)
View Details