SW6RD-10 -- SP6T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP6T Reflective Switch
SW6RD-10
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW6RD-10 |
|
Product Name
|
SP6T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.5000 to 2 MHz
|
|
Insertion Loss
|
2.2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Connector
BNC; Type F
Frequency Range
0.0 to 3000 MHz
Type
Single Pole Four Throw; SP4T
View Details
Control Interface
TTL
Frequency Range
12000 MHz
Insertion Loss
0.1500 to 0.8000 dB
View Details