Pulsar Microwave Corporation SP4T Reflective Switch SW4RD-31

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP4T Reflective Switch
SW4RD-31
SP4T Reflective Switch SW4RD-31
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW4RD-31
Product Name SP4T Reflective Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 2 to 8 MHz
Insertion Loss 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS2KTH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
RF Switches - 448-BGSA142M2N12E6327XTSA1TR-ND - DigiKey
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA2-50DR-FA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details