Pulsar Microwave Corporation SP3T Absorptive Switch SW3AD-27

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP3T Absorptive Switch
SW3AD-27
SP3T Absorptive Switch SW3AD-27
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW3AD-27
Product Name SP3T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 2 to 8 MHz
Insertion Loss 3.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
 - BGS13GA14E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
View Details
3 suppliers
RF Coaxial Switches - NMS8F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 2150 MHz
Type Single Pole Eight Throw; SP8T
View Details
Mechanical Switch Assembly, 2 x SP8T, DC - 40 GHz, 2.92 mm - RCM-2SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details