SW3AD-24 -- SP3T ABSORPTIVE SWITCH
Pulsar Microwave Corporation
SP3T Absorptive Switch
SW3AD-24
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW3AD-24 |
|
Product Name
|
SP3T Absorptive Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.5000 to 2 MHz
|
|
Insertion Loss
|
1.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; QFN, 6L
Frequency Range
100 to 2500 MHz
Isolation
18 to 32 dB
View Details
3 suppliers
Package Type
Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
20 to 50000 MHz
View Details
Crane Aerospace & Electronics
Frequency Range
500 to 1000 MHz
Insertion Loss
0.8000 dB
Isolation
25 dB
View Details