SW2RD-33 -- SP2T REFLECTIVE SWITCH
Pulsar Microwave Corporation
SP2T Reflective Switch
SW2RD-33
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW2RD-33 |
|
Product Name
|
SP2T Reflective Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.3000 to 18 MHz
|
|
Insertion Loss
|
2.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Control Interface
GPIO
Frequency Range
500 to 6000 MHz
Insertion Loss
0.1800 dB
View Details
Frequency Range
18000 to 26500 MHz
Type
Double Pole Double Throw; DPDT
View Details
Package Type
Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
5 to 6000 MHz
View Details
3 suppliers