kTB Solutions RF Coaxial Switches NMS22T

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS22T is a DC to 50 GHz SPDT terminated coaxial switch with 50 Ω impedance, designed for wireless, radar, and laboratory test applications. It features a mechanical size of 38.7 × 53.2 × 13.2 mm and uses 2.4 mm female RF connectors. Insertion loss ranges from 0.3 dB at DC-6 GHz to 1.0 dB at 40-50 GHz, with isolation decreasing from 70 dB to 45 dB across the frequency range, and VSWR rising from 1.3 to 2.0. The switch operates with +12 V, +24 V, or +28 V power options in failsafe or latching configurations, has a switching time of 15 ms maximum, and supports 2 million operational cycles. It is rated for operation from -25°C to +65°C, with an extended temperature range of -45°C to +85°C. Mounting is via two 3 mm or two 2 mm through-holes, and it employs a break-before-make switching sequence.

Datasheet Summary
Powered by GS/AI

The NMS22T is a DC to 50 GHz SPDT terminated coaxial switch with 50 Ω impedance, designed for wireless, radar, and laboratory test applications. It features a mechanical size of 38.7 × 53.2 × 13.2 mm and uses 2.4 mm female RF connectors. Insertion loss ranges from 0.3 dB at DC-6 GHz to 1.0 dB at 40-50 GHz, with isolation decreasing from 70 dB to 45 dB across the frequency range, and VSWR rising from 1.3 to 2.0. The switch operates with +12 V, +24 V, or +28 V power options in failsafe or latching configurations, has a switching time of 15 ms maximum, and supports 2 million operational cycles. It is rated for operation from -25°C to +65°C, with an extended temperature range of -45°C to +85°C. Mounting is via two 3 mm or two 2 mm through-holes, and it employs a break-before-make switching sequence.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS22T - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS22T
RF Coaxial Switches NMS22T
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS22T
Product Name RF Coaxial Switches
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Switches - NWSD-15 - kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
Waveguide Switches - NWSD-28 - kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Type Double Pole Double Throw; DPDT
View Details
Waveguide Switches - NWSD-90 - kTB Solutions
Specs
Frequency Range 8200 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details