Pulsar Microwave Corporation SP2T Absorptive Switch SW2AD-20

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP2T Absorptive Switch
SW2AD-20
SP2T Absorptive Switch SW2AD-20
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW2AD-20
Product Name SP2T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 1 to 4 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS13SN8 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2100 dB
View Details
RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details