SW2AD-18 -- SP2T ABSORPTIVE SWITCH
Pulsar Microwave Corporation
SP2T Absorptive Switch
SW2AD-18
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SW2AD-18 |
|
Product Name
|
SP2T Absorptive Switch |
|
Package Type
|
Connectorized
|
|
Connector
|
SMA
|
|
Control Interface
|
TTL
|
|
Frequency Range
|
0.5000 to 2 MHz
|
|
Insertion Loss
|
1.8 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency Range
1000 to 2000 MHz
Isolation
40 dB
View Details
Package Type
Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
5 to 3000 MHz
View Details
3 suppliers