Pulsar Microwave Corporation SP1T Absorptive Switch SW1AD-12

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
SP1T Absorptive Switch
SW1AD-12
SP1T Absorptive Switch SW1AD-12
Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Switches
Product Number SW1AD-12
Product Name SP1T Absorptive Switch
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 0.5000 to 2 MHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - 448-BGSC4331MN10E6327XTSA1TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 400 to 7125 MHz
Type Single Pole Single Throw
View Details
RF Coaxial Switches - NMS6E - kTB Solutions
Specs
Frequency Range 0.0 to 6500 MHz
Type SP3T~SP6T
View Details
Mechanical Switch Rack (8 x Absorptive SPDT), DC - 18 GHz - ZTRC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details