Pulsar Microwave Corporation Octave Bandwidth Phase Shifter SO-02 Series

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
Octave Bandwidth Phase Shifter
SO-02 Series
Octave Bandwidth Phase Shifter SO-02 Series
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Phase Shifters
Product Number SO-02 Series
Product Name Octave Bandwidth Phase Shifter
Phase Shifter Type Analog
Frequency Range 20 to 40 MHz
Phase Shift Range 180-deg
Insertion Loss 2 dB
Input VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix - KBM9020080 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 8000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Manual Phase Shifters - NMPS60 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
PHASE SHF / SURF MT / RoHS - SPHSA-251+ - Mini-Circuits
Specs
Frequency Range 150 to 250 MHz
Phase Shift Range 180-deg
Insertion Loss 1.5 dB
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details