Pulsar Microwave Corporation 2:1 - 6:1 Stripline 90° Hybrid QS2-10-463/2

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 6:1 Stripline 90° Hybrid
QS2-10-463/2
2:1 - 6:1 Stripline 90° Hybrid QS2-10-463/2
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QS2-10-463/2
Product Name 2:1 - 6:1 Stripline 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 7500.00 to 16000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o321221580 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 960.00 MHz
View Details
MLDD 4-Way Power Dividers 707125-1535 - 707125-1535 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 7125.00 to 15350.00 MHz
Insertion Loss 1.90 dB
View Details
3-Way Power Dividers/Combiners - NPD3-136-174-K3-N - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 136.00 to 174.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZFSC-2-1-S+-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.60 dB
View Details
2 suppliers