Pulsar Microwave Corporation 2:1 - 6:1 Stripline 90° Hybrid QS2-02-463/3N

Description
RoHS compliant, Custom frequency bands &optimized specifications available
Description
RoHS compliant, Custom frequency bands &optimized specifications available

Suppliers

Company
Product
Description
Supplier Links
Clifton, NJ, USA
2:1 - 6:1 Stripline 90° Hybrid
QS2-02-463/3N
2:1 - 6:1 Stripline 90° Hybrid QS2-02-463/3N
RoHS compliant, Custom frequency bands &optimized specifications available

RoHS compliant, Custom frequency bands &optimized specifications available

Supplier's Site

Technical Specifications

  Pulsar Microwave Corporation
Product Category RF Power Dividers and RF Power Combiners
Product Number QS2-02-463/3N
Product Name 2:1 - 6:1 Stripline 90° Hybrid
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Connectorized
Frequency 1000.00 to 2000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 way Power Divider SMA Connectors From 0.5GHz to 6GHz Rated at 30 Watts (CW) - HRT-PD(500/6000)-8S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 6000.00 MHz
Insertion Loss 3.20 dB
View Details
Resistive Power Splitters/Taps - WMRD06-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
2 to 8GHz – 2 Way Power Divider/Splitter - UIY2PD3033A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; SMA, N
View Details
PD3-0R616, 3-Way Wilkinson Power Divider - PD3-0R616 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 600.00 to 16000.00 MHz
View Details